IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256ACDFR from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256ACDFR can be used for catalog matching and distributor lookup.
IC RAM 256KBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 9 ns 8-DFN-EP, Small Flag (5x6)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR25H256ACDFR | MR25H256ACDFR | MR25H256ACDFR |
| Product Name | 40MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Access Time | 10 ns | 9 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256 kbits | 256 kbits | 256 kbits |
| Address Bus Width | 8 bits | ||
| Pins | 8 |