IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256ACDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256ACDF can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (5x6)
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 928044-MR25H256ACDF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 8-DFN (5x6)
Package: 8-VDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MR25H256
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC RAM 256KBIT SPI 40MHZ 8DFN
IC RAM 256KBIT SPI 40MHZ 8DFN
IC RAM 256KBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (5x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR25H256ACDF | 819-1064-ND | 928044-MR25H256ACDF | MR25H256ACDF | MR25H256ACDF | MR25H256ACDF | MR25H256ACDF |
| Product Name | 40MHZ Memory IC and Storage Component | Memory | Memory - RAM - MR25H256ACDF | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Access Time | 10 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Address Bus Width | 8 bits | ||||||
| Pins | 8 |