MRAM (Magnetoresistive RAM) Memory IC 128Kb (16K x 8) SPI 40MHz 8-DFN-EP, Small Flag (5x6)
MRAM (Magnetoresistive RAM) Memory IC 128Kbit SPI 40 MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 128KBIT SPI 40MHZ 8DFN
IC RAM 128KBIT SPI 40MHZ 8DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-MR25H128ACDFRTR-ND | MR25H128ACDFR | MR25H128ACDFR | MR25H128ACDFR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | RAM | RAM | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |