MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN-EP, Small Flag (5x6)
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 928043-MR25H10MDF
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 8-DFN-EP, Small Flag (5x6)
Package: 8-VDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MR25H10
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-EP, Small Flag (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC RAM 1MBIT SPI 40MHZ 8DFN Product overview: MR25H10MDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H10MDF can be used for catalog matching and distributor lookup.
IC RAM 1MBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI 40 MHz 8-DFN-EP, Small Flag (5x6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-1042-ND | 928043-MR25H10MDF | 774-MR25H10MDF | MR25H10MDF | MR25H10MDF | MR25H10MDF | MR25H10MDF |
| Product Name | Memory | Memory - RAM - MR25H10MDF | 40MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | RAM | MRAM (Magnetoresistive RAM) | Non-Volatile | RAM | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 8-VDFN Exposed Pad | 8-DFN-EP, Small Flag (5x6) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3 | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |