Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 885899-MR25H10CDFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40 MHz 8-DFN-EP, Small Flag (5x6)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MR25H10
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-EP, Small Flag (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC RAM 1MBIT SPI 40MHZ 8DFN
IC RAM 1MBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 1MBIT SPI 40MHZ 8DFN Product overview: MR25H10CDFR from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H10CDFR can be used for catalog matching and distributor lookup.
IC RAM 1MBIT SPI 40MHZ 8DFN
IC RAM 1MBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI 40 MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 1MBIT SPI 40MHZ 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 885899-MR25H10CDFR | 819-MR25H10CDFRCT-ND | 774-MR25H10CDFR | MR25H10CDFR | MR25H10CDFR | MR25H10CDFR | MR25H10CDFR |
| Product Name | Memory - RAM - MR25H10CDFR | Memory | 40MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-DFN-EP, Small Flag (5x6) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |||
| Memory Category | MRAM | RAM | MRAM (Magnetoresistive RAM) | RAM | Non-Volatile | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |