MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 1MBIT SPI 40MHZ 8DFN Product overview: MR25H10CDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H10CDF can be used for catalog matching and distributor lookup.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 110658-MR25H10CDF
Packaging: Tray
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 1Mb (128K x 8)
Family Name: MR25H10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN-EP, Small Flag (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: RAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): MR25H10CDFR; MR25H10MDF; MR25H10MDFR;
Introduction Date: February 04, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI 40 MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 1MBIT SPI 40MHZ 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-1039-ND | 774-MR25H10CDF | 110658-MR25H10CDF | MR25H10CDF | MR25H10CDF | MR25H10CDF | MR25H10CDF | MR25H10CDF |
| Product Name | Memory | 40MHZ Memory IC and Storage Component | Memory - RAM - MR25H10CDF | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory >> SRAM | Memory | Memory |
| Memory Category | MRAM | MRAM; RAM | RAM | Non-Volatile | SRAM Chip | RAM | MRAM (Magnetoresistive RAM) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | 8-VDFN Exposed Pad | 8-DFN-EP, Small Flag (5x6) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |