The MR256D08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. It supports I/O voltages from +1.65 to +3.6 volts. The MR256D08B offers SRAM compatible 45ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR256D08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR256D08BMA45 is the 48-pin ball grid array (BGA) package in the commercial temperature (0 to +70 °C) range option shipped in trays.
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) Parallel 45ns 48-FBGA (8x8)
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 789380-MR256D08BMA45
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-LFBGA
Mounting: SMD
Technology: MRAM (Magnetoresistive RAM)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Family Name: MR256D08B
Categories: Integrated Circuits (ICs)
Memory Format: RAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8x8)
Alternative Parts (Cross-Reference): MR256D08BMA45R;
Introduction Date: September 08, 2011
ECCN: EAR99
Estimated EOL Date: 2036
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 348
IC RAM 256KBIT PARALLEL 48FBGA Product overview: MR256D08BMA45 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR256D08BMA45 can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 45 ns 48-FBGA (8x8)
IC RAM 256KBIT PARALLEL 48FBGA
IC RAM 256KBIT PARALLEL 48FBGA
| Everspin Technologies, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR256D08BMA45 | 819-1033-ND | 789380-MR256D08BMA45 | 774-MR256D08BMA45 | MR256D08BMA45 | MR256D08BMA45 | MR256D08BMA45 |
| Product Name | 256Kb MRAM (32Kx8) | Memory | Memory - RAM - MR256D08BMA45 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | MRAM | MRAM; Non-Volatile | MRAM; Non-Volatile | RAM | RAM | Non-Volatile |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | |||
| Number of Words | 32 k |