Everspin Technologies, Inc. 256Kb MRAM (32Kx8) MR256A08BMA35R

Description
The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR256A08BMA35R is the 48-pin ball grid array (BGA) package in the commercial temperature (0 to +70 °C) range option shipped in tape and reel.
Request a Quote Datasheet
Description
The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR256A08BMA35R is the 48-pin ball grid array (BGA) package in the commercial temperature (0 to +70 °C) range option shipped in tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256Kb MRAM (32Kx8) - MR256A08BMA35R - Everspin Technologies, Inc.
Chandler, AZ, USA
256Kb MRAM (32Kx8)
MR256A08BMA35R
256Kb MRAM (32Kx8) MR256A08BMA35R
The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR256A08BMA35R is the 48-pin ball grid array (BGA) package in the commercial temperature (0 to +70 °C) range option shipped in tape and reel.

The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification.
The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical
data and programs quickly.
The MR256A08BMA35R is the 48-pin ball grid array (BGA) package in the commercial temperature (0 to +70 °C) range option shipped in tape and reel.

Supplier's Site
Memory - MR256A08BMA35R-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) Parallel 35ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) Parallel 35ns 48-FBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR256A08BMA35R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR256A08BMA35R
Integrated Circuits (ICs) - Memory - Memory MR256A08BMA35R
IC RAM 256KBIT PARALLEL 48FBGA

IC RAM 256KBIT PARALLEL 48FBGA

Supplier's Site
Memory - MR256A08BMA35R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 48-FBGA (8x8)

Buy Now Datasheet
IC RAM 256KBIT PARALLEL 48FBGA

IC RAM 256KBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Everspin Technologies, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR256A08BMA35R MR256A08BMA35R-ND MR256A08BMA35R MR256A08BMA35R MR256A08BMA35R
Product Name 256Kb MRAM (32Kx8) Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category MRAM MRAM RAM RAM RAM
Access Time 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256 kbits 32 kbits 256 kbits 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details