Everspin Technologies, Inc. 256Kb MRAM (32Kx8) MR256A08BCSO35

Description
The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR256A08BCSO35 is the 32-pin SOIC package in the industrial temperature (-40 to +85 °C) range option shipped in trays.
Request a Quote Datasheet
Description
The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR256A08BCSO35 is the 32-pin SOIC package in the industrial temperature (-40 to +85 °C) range option shipped in trays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256Kb MRAM (32Kx8) - MR256A08BCSO35 - Everspin Technologies, Inc.
Chandler, AZ, USA
256Kb MRAM (32Kx8)
MR256A08BCSO35
256Kb MRAM (32Kx8) MR256A08BCSO35
The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR256A08BCSO35 is the 32-pin SOIC package in the industrial temperature (-40 to +85 °C) range option shipped in trays.

The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification.
The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical
data and programs quickly.
The MR256A08BCSO35 is the 32-pin SOIC package in the industrial temperature (-40 to +85 °C) range option shipped in trays.

Supplier's Site
Memory - 819-1046-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) Parallel 35ns 32-SOIC

MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) Parallel 35ns 32-SOIC

Buy Now Datasheet
Memory - MR256A08BCSO35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 32-SOIC

MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 32-SOIC

Buy Now Datasheet
IC RAM 256KBIT PARALLEL 32SOIC

IC RAM 256KBIT PARALLEL 32SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR256A08BCSO35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR256A08BCSO35
Integrated Circuits (ICs) - Memory - Memory MR256A08BCSO35
IC RAM 256KBIT PARALLEL 32SOIC

IC RAM 256KBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Everspin Technologies, Inc. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR256A08BCSO35 819-1046-ND MR256A08BCSO35 MR256A08BCSO35 MR256A08BCSO35
Product Name 256Kb MRAM (32Kx8) Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category MRAM MRAM RAM RAM Non-Volatile
Access Time 35 ns 35 ns 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details