The MR256A08B is a 262,144-bit magnetoresistive random access memory (MRAM) device organized as 32,768 words of 8 bits. The MR256A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification.
The MR256A08B is the ideal memory solution for applications that must permanently store and retrieve critical
data and programs quickly.
The MR256A08BCMA35R is the 48-pin ball grid array (BGA) package in the industrial temperature (-40 to + 85 °C) range option shipped in tape and reel.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 885898-MR256A08BCMA3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 48-FBGA (8x8)
Package: 48-LFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MR256A08
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) Parallel 35ns 48-FBGA (8x8)
IC RAM 256KBIT PARALLEL 48FBGA Product overview: MR256A08BCMA35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR256A08BCMA35R can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 48-FBGA (8x8)
IC RAM 256KBIT PARALLEL 48FBGA
IC RAM 256KBIT PARALLEL 48FBGA
IC RAM 256KBIT PARALLEL 48FBGA
| Everspin Technologies, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR256A08BCMA35R | 885898-MR256A08BCMA35R | MR256A08BCMA35R-ND | 774-MR256A08BCMA35R | MR256A08BCMA35R | MR256A08BCMA35R | MR256A08BCMA35R | MR256A08BCMA35R |
| Product Name | 256Kb MRAM (32Kx8) | Memory - RAM - MR256A08BCMA35R | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | MRAM | RAM | RAM | Non-Volatile | MRAM (Magnetoresistive RAM) | ||
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Number of Words | 32 k |