MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) SPI 50MHz 8-DFN-EP, Small Flag (5x6)
MRAM (Magnetoresistive RAM) Memory IC 4Mbit SPI 50 MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 4MBIT SPI 50MHZ 8DFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR20H40DFR-ND | MR20H40DFR | MR20H40DFR | MR20H40DFR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | RAM | RAM | Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |