MRAM (Magnetoresistive RAM) Memory IC 2Mb (128K x 16) Parallel 35ns 44-TSOP2
MRAM (Magnetoresistive RAM) Memory IC 2Mbit Parallel 35 ns 44-TSOP2
IC RAM 2MBIT PARALLEL 44TSOP2
IC RAM 2MBIT PARALLEL 44TSOP2
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-MR1A16AMYS35-ND | MR1A16AMYS35 | MR1A16AMYS35 | MR1A16AMYS35 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | RAM | RAM | Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |