IC RAM 1MBIT SPI/QUAD 16SOIC
IC RAM 1MBIT SPI/QUAD 16SOIC Product overview: MR10Q010SC from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR10Q010SC can be used for catalog matching and distributor lookup.
Win Source Part Number: 999548-MR10Q010SC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 7 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: RAM
Clock Frequency: 40 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Everspin Technologies Inc.
Other Names: 819-MR10Q010SC
MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI - Quad I/O, QPI 40 MHz 7 ns 16-SOIC
IC RAM 1MBIT SPI/QUAD 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-MR10Q010SC-ND | 774-MR10Q010SC | 999548-MR10Q010SC | MR10Q010SC | MR10Q010SC |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | MRAM; Non-Volatile | RAM | Non-Volatile | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 0degC ~ 70degC (TA) |