IC RAM 1MBIT SPI/QUAD 24BGA
MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI - Quad I/O, QPI 40 MHz 7 ns 24-BGA (6x8)
IC RAM 1MBIT SPI/QUAD 24BGA
IC RAM 1M SPI/ QUAD IO 24BGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-MR10Q010CMBRTR-ND | MR10Q010CMBR | MR10Q010CMBR | MR10Q010CMBR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | RAM | RAM | MRAM (Magnetoresistive RAM) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 128 kbits | 1000 kbits |
| Package Type | 24-LBGA | BGA; 24-LBGA | Not Verified | 24-LBGA |