Everspin Technologies, Inc. Memory MR10Q010CMB

Description
IC RAM 1MBIT SPI/QUAD 24BGA
Request a Quote Datasheet
Description
IC RAM 1MBIT SPI/QUAD 24BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 819-MR10Q010CMB-ND - DigiKey
Thief River Falls, MN, United States
IC RAM 1MBIT SPI/QUAD 24BGA

IC RAM 1MBIT SPI/QUAD 24BGA

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-MR10Q010CMB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-MR10Q010CMB
Quad Memory IC and Storage Component 774-MR10Q010CMB
IC RAM 1MBIT SPI/QUAD 24BGA Product overview: MR10Q010CMB from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR10Q010CMB can be used for catalog matching and distributor lookup.

IC RAM 1MBIT SPI/QUAD 24BGA Product overview: MR10Q010CMB from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR10Q010CMB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1176636-MR10Q010CMB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1176636-MR10Q010CMB
Integrated Circuits (ICs) - Memory 1176636-MR10Q010CMB
Win Source Part Number: 1176636-MR10Q010CMB Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: MRAM (Magnetoresistive RAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 7 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 24-LBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: RAM Clock Frequency: 40 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Everspin Technologies Inc. Other Names: 819-MR10Q010CMB

Win Source Part Number: 1176636-MR10Q010CMB
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 7 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-LBGA
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: RAM
Clock Frequency: 40 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Everspin Technologies Inc.
Other Names: 819-MR10Q010CMB

Buy Now Datasheet
Memory - MR10Q010CMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI - Quad I/O, QPI 40 MHz 7 ns 24-BGA (6x8)

MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI - Quad I/O, QPI 40 MHz 7 ns 24-BGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR10Q010CMB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR10Q010CMB
Integrated Circuits (ICs) - Memory - Memory MR10Q010CMB
IC RAM 1MBIT SPI/QUAD 24BGA

IC RAM 1MBIT SPI/QUAD 24BGA

Supplier's Site
IC RAM 1M SPI/ QUAD IO 24BGA

IC RAM 1M SPI/ QUAD IO 24BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 819-MR10Q010CMB-ND 774-MR10Q010CMB 1176636-MR10Q010CMB MR10Q010CMB MR10Q010CMB MR10Q010CMB
Product Name Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category MRAM MRAM; Non-Volatile RAM Non-Volatile MRAM (Magnetoresistive RAM)
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 24-LBGA BGA; 24-LBGA 24-LBGA
Supply Voltage 3V ~ 3.6V -3.3V; 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details