Everspin Technologies, Inc. 1Mb MRAM (128Kx8) MR0D08BMA45

Description
The MR0D08B is a dual power supply 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. It supports I/O voltages from +1.65 to +3.6 volts. The MR0D08B offers SRAM compatible 45ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0D08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0D08BMA45 is the 48-pin BGA package option in the commercial temperature operating range (0 to +70°C) and shipped in trays.
Request a Quote Datasheet
Description
The MR0D08B is a dual power supply 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. It supports I/O voltages from +1.65 to +3.6 volts. The MR0D08B offers SRAM compatible 45ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0D08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0D08BMA45 is the 48-pin BGA package option in the commercial temperature operating range (0 to +70°C) and shipped in trays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb MRAM (128Kx8) - MR0D08BMA45 - Everspin Technologies, Inc.
Chandler, AZ, USA
1Mb MRAM (128Kx8)
MR0D08BMA45
1Mb MRAM (128Kx8) MR0D08BMA45
The MR0D08B is a dual power supply 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. It supports I/O voltages from +1.65 to +3.6 volts. The MR0D08B offers SRAM compatible 45ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0D08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0D08BMA45 is the 48-pin BGA package option in the commercial temperature operating range (0 to +70°C) and shipped in trays.

The MR0D08B is a dual power supply 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. It supports I/O voltages from +1.65 to +3.6 volts. The MR0D08B offers SRAM compatible 45ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0D08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR0D08BMA45 is the 48-pin BGA package option in the commercial temperature operating range (0 to +70°C) and shipped in trays.

Supplier's Site
Memory - 819-1031-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 45ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 45ns 48-FBGA (8x8)

Buy Now Datasheet
Memory - RAM - MR0D08BMA45 - 810185-MR0D08BMA45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MR0D08BMA45
810185-MR0D08BMA45
Memory - RAM - MR0D08BMA45 810185-MR0D08BMA45
Manufacturer: Everspin Technologies Inc. Win Source Part Number: 810185-MR0D08BMA45 Packaging: Tray Mounting Style: SMD Technology: MRAM (Magnetoresistive RAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Supplier Device Package: 48-FBGA (8x8) Temperature Range - Operating: 0°C ~ 70°C Memory Format: RAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-LFBGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 810185-MR0D08BMA45
Packaging: Tray
Mounting Style: SMD
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Supplier Device Package: 48-FBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: RAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MR0D08BMA45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MR0D08BMA45
Memory IC and Storage Component 774-MR0D08BMA45
IC RAM 1MBIT PARALLEL 48FBGA Product overview: MR0D08BMA45 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR0D08BMA45 can be used for catalog matching and distributor lookup.

IC RAM 1MBIT PARALLEL 48FBGA Product overview: MR0D08BMA45 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR0D08BMA45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC RAM 1MBIT PARALLEL 48FBGA

IC RAM 1MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
Memory - MR0D08BMA45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 45 ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 45 ns 48-FBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR0D08BMA45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR0D08BMA45
Integrated Circuits (ICs) - Memory - Memory MR0D08BMA45
IC RAM 1MBIT PARALLEL 48FBGA

IC RAM 1MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Everspin Technologies, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR0D08BMA45 819-1031-ND 810185-MR0D08BMA45 774-MR0D08BMA45 MR0D08BMA45 MR0D08BMA45 MR0D08BMA45
Product Name 1Mb MRAM (128Kx8) Memory Memory - RAM - MR0D08BMA45 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category MRAM MRAM Non-Volatile MRAM; Non-Volatile RAM RAM Non-Volatile
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details