MRAM (Magnetoresistive RAM) Memory IC 1Mb (64K x 16) Parallel 35ns 44-TSOP2
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 134768-MR0A16AVYS35R
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 1Mb (64K x 16)
Access Time: 35ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: RAM
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
IC RAM 1MBIT PARALLEL 44TSOP2 Product overview: MR0A16AVYS35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR0A16AVYS35R can be used for catalog matching and distributor lookup.
IC RAM 1MBIT PARALLEL 44TSOP2
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 44-TSOP2
IC RAM 1MBIT PARALLEL 44TSOP2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR0A16AVYS35R-ND | 134768-MR0A16AVYS35R | 774-MR0A16AVYS35R | MR0A16AVYS35R | MR0A16AVYS35R | MR0A16AVYS35R |
| Product Name | Memory | Memory - RAM - MR0A16AVYS35R | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | MRAM; RAM | MRAM; Non-Volatile | RAM | RAM | Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP2 (10.2x18.4) | TSOP; Tape & Reel (TR) | 44-TSOP (0.400\", 10.16mm Width) | ||
| Supply Voltage | 3V ~ 3.6V | 3 V ~ 3.6 V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |