The MR0A16ACMA35 is a 1Mbit magnetoresistive random access memory (MRAM) device organized as 65,536 words of 16 bits. It operates with a 3.3 Volt power supply and features a fast read/write cycle time of 35 ns, making it compatible with SRAM timing. This memory solution offers unlimited read and write endurance, ensuring data retention for over 20 years under specified temperature conditions. The MR0A16ACMA35 is available in a 48-ball BGA package and is designed to function reliably across a wide temperature range, including industrial (-40 to +85 °C) and automotive AEC-Q100 Grade 1 (-40 to +125 °C) options. It is RoHS-compliant and meets MSL-3 moisture sensitivity levels. The device includes automatic data protection on power loss, enhancing reliability by eliminating the need for battery-backed SRAM. This product is suitable for applications requiring fast, non-volatile memory storage.
Win Source Part Number: 1176748-MR0A16ACMA35
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 35 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-LFBGA
Supplier Device Package: 48-FBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: RAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Everspin Technologies Inc.
Other Names: 819-1021
Base Product Number: MR0A16
IC RAM 1MBIT PARALLEL 48FBGA Product overview: MR0A16ACMA35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR0A16ACMA35 can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 1Mb (64K x 16) Parallel 35ns 48-FBGA (8x8)
IC RAM 1MBIT PARALLEL 48FBGA
IC RAM 1MBIT PARALLEL 48FBGA
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 48-FBGA (8x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1176748-MR0A16ACMA35 | 774-MR0A16ACMA35 | 819-1021-ND | MR0A16ACMA35 | MR0A16ACMA35 | MR0A16ACMA35 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM; Non-Volatile | MRAM | RAM | Non-Volatile | RAM | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | 35 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |