The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR0A08BYS35R is the 44-pin TSOP2 package option in the commercial temperature operating range (0 to +70°C) shipped in tape and reel.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 807831-MR0A08BYS35R
Packaging: Reel
Mounting Style: SMD
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 35ns
Supplier Device Package: 44-TSOP2
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: RAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 44-TSOP2
IC RAM 1MBIT PARALLEL 44TSOP2 Product overview: MR0A08BYS35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR0A08BYS35R can be used for catalog matching and distributor lookup.
IC RAM 1MBIT PARALLEL 44TSOP2
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 44-TSOP2
IC RAM 1MBIT PARALLEL 44TSOP2
| Everspin Technologies, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR0A08BYS35R | 807831-MR0A08BYS35R | MR0A08BYS35R-ND | 774-MR0A08BYS35R | MR0A08BYS35R | MR0A08BYS35R | MR0A08BYS35R |
| Product Name | 1Mb MRAM (128Kx8) | Memory - RAM - MR0A08BYS35R | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | MRAM | Non-Volatile | MRAM | Non-Volatile | RAM | RAM | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 128 k |