Everspin Technologies, Inc. 1Mb MRAM (128Kx8) MR0A08BSO35

Description
The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0A08BSO35 is the 32-pin SOIC package option in the commercial temperature operating range (0 to +70°C) shipped in trays.
Request a Quote Datasheet
Description
The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0A08BSO35 is the 32-pin SOIC package option in the commercial temperature operating range (0 to +70°C) shipped in trays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb MRAM (128Kx8) - MR0A08BSO35 - Everspin Technologies, Inc.
Chandler, AZ, USA
1Mb MRAM (128Kx8)
MR0A08BSO35
1Mb MRAM (128Kx8) MR0A08BSO35
The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0A08BSO35 is the 32-pin SOIC package option in the commercial temperature operating range (0 to +70°C) shipped in trays.

The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR0A08BSO35 is the 32-pin SOIC package option in the commercial temperature operating range (0 to +70°C) shipped in trays.

Supplier's Site
Memory - 819-1027-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOIC

MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR0A08BSO35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR0A08BSO35
Integrated Circuits (ICs) - Memory - Memory MR0A08BSO35
IC RAM 1MBIT PARALLEL 32SOIC

IC RAM 1MBIT PARALLEL 32SOIC

Supplier's Site
IC RAM 1MBIT PARALLEL 32SOIC

IC RAM 1MBIT PARALLEL 32SOIC

Supplier's Site Datasheet
Memory - MR0A08BSO35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 32-SOIC

MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 32-SOIC

Buy Now Datasheet

Technical Specifications

  Everspin Technologies, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR0A08BSO35 819-1027-ND MR0A08BSO35 MR0A08BSO35 MR0A08BSO35
Product Name 1Mb MRAM (128Kx8) Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category MRAM MRAM Non-Volatile RAM RAM
Access Time 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details