The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR0A08BMA35R is the 48-pin BGA package option in the commercial temperature operating range (0 to +70°C) shipped in tape and reel.
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 48-FBGA (8x8)
IC RAM 1MBIT PARALLEL 48FBGA Product overview: MR0A08BMA35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR0A08BMA35R can be used for catalog matching and distributor lookup.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 885896-MR0A08BMA35R
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35 ns 48-FBGA (8x8)
Package: 48-LFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MR0A08
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 48-FBGA (8x8)
IC RAM 1MBIT PARALLEL 48FBGA
IC RAM 1MBIT PARALLEL 48FBGA
| Everspin Technologies, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR0A08BMA35R | MR0A08BMA35R-ND | 774-MR0A08BMA35R | 885896-MR0A08BMA35R | MR0A08BMA35R | MR0A08BMA35R | MR0A08BMA35R |
| Product Name | 1Mb MRAM (128Kx8) | Memory | Memory IC and Storage Component | Memory - RAM - MR0A08BMA35R | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | MRAM | MRAM; Non-Volatile | RAM | Non-Volatile | RAM | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Number of Words | 128 k |