MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 32-SOIC
IC RAM 1MBIT PARALLEL 32SOIC
IC RAM 1MBIT PARALLEL 32SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR0A08BCSO35R | MR0A08BCSO35R | MR0A08BCSO35R |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | RAM | Non-Volatile | RAM |
| Access Time | 35 ns | 35 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits |