The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR0A08BCSO35 is the 48-pin BGA package option in the industrial temperature operating range (-40 to +85°C) shipped in trays.
IC RAM 1MBIT PARALLEL 32SOIC Product overview: MR0A08BCSO35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR0A08BCSO35 can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOIC
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 885895-MR0A08BCSO35
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35 ns 32-SOIC
Package: Tray
Package: 32-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MR0A08BCSO35-ND, 819-1045
IC RAM 1MBIT PARALLEL 32SOIC
IC RAM 1MBIT PARALLEL 32SOIC
IC RAM 1MBIT PARALLEL 32SOIC
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 32-SOIC
| Everspin Technologies, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR0A08BCSO35 | 774-MR0A08BCSO35 | 819-1045-ND | 885895-MR0A08BCSO35 | MR0A08BCSO35 | MR0A08BCSO35 | MR0A08BCSO35 | MR0A08BCSO35 |
| Product Name | 1Mb MRAM ( 128Kx8) | Memory IC and Storage Component | Memory | Memory - RAM - MR0A08BCSO35 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | MRAM; Non-Volatile | MRAM | RAM | MRAM (Magnetoresistive RAM) | Non-Volatile | RAM | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Number of Words | 128 k |