Everspin Technologies, Inc. 1Mb MRAM (128Kx8) MR0A08BCMA35R

Description
The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0A08BCMA35R is the 48-pin BGA package option in the industrial temperature operating range (-40 to +85°C) shipped in tape and reel.
Request a Quote Datasheet
Description
The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0A08BCMA35R is the 48-pin BGA package option in the industrial temperature operating range (-40 to +85°C) shipped in tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb MRAM (128Kx8) - MR0A08BCMA35R - Everspin Technologies, Inc.
Chandler, AZ, USA
1Mb MRAM (128Kx8)
MR0A08BCMA35R
1Mb MRAM (128Kx8) MR0A08BCMA35R
The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR0A08BCMA35R is the 48-pin BGA package option in the industrial temperature operating range (-40 to +85°C) shipped in tape and reel.

The MR0A08B is a 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. The MR0A08B offers SRAM compatible 35 ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR0A08BCMA35R is the 48-pin BGA package option in the industrial temperature operating range (-40 to +85°C) shipped in tape and reel.

Supplier's Site
Memory - MR0A08BCMA35R-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 35ns 48-FBGA (8x8)

Buy Now Datasheet
Memory - MR0A08BCMA35R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 48-FBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR0A08BCMA35R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR0A08BCMA35R
Integrated Circuits (ICs) - Memory - Memory MR0A08BCMA35R
IC RAM 1MBIT PARALLEL 48FBGA

IC RAM 1MBIT PARALLEL 48FBGA

Supplier's Site
IC RAM 1MBIT PARALLEL 48FBGA

IC RAM 1MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Everspin Technologies, Inc. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR0A08BCMA35R MR0A08BCMA35R-ND MR0A08BCMA35R MR0A08BCMA35R MR0A08BCMA35R
Product Name 1Mb MRAM (128Kx8) Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category MRAM MRAM RAM Non-Volatile RAM
Access Time 35 ns 35 ns 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9023539AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details