Everspin Technologies, Inc. Memory EM064LXQADG13IS1R

Description
IC RAM 64MBIT XSPI/QUAD 8DFN
Request a Quote
Description
IC RAM 64MBIT XSPI/QUAD 8DFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EM064LXQADG13IS1R is a 64Mbit STT-MRAM memory device from Quarktwin Technology Ltd., featuring an xSPI interface that supports Octal, Quad, Dual, and Single SPI protocols. It operates at a clock frequency of up to 200 MHz, providing a high-speed data transfer rate of 400MBps for both reads and writes. This device allows unlimited read and write operations without the need for erase cycles, ensuring high data integrity without requiring external ECC. The EM064LX is designed for a wide range of applications, including Industrial IoT, Process Automation, FPGA Configuration, Aero/Avionics, Medical, and Gaming. It is available in RoHS compliant packages, including a 24-ball BGA and an 8-pin DFN, both measuring 6mm x 8mm. The operating temperature range is suitable for commercial applications from 0°C to +70°C and industrial applications from -40°C to +85°C. This product is positioned as a replacement for traditional memory types such as SRAM and NOR devices, making it a versatile choice for modern memory needs.

Datasheet Summary
Powered by GS/AI

The EM064LXQADG13IS1R is a 64Mbit STT-MRAM memory device from Quarktwin Technology Ltd., featuring an xSPI interface that supports Octal, Quad, Dual, and Single SPI protocols. It operates at a clock frequency of up to 200 MHz, providing a high-speed data transfer rate of 400MBps for both reads and writes. This device allows unlimited read and write operations without the need for erase cycles, ensuring high data integrity without requiring external ECC. The EM064LX is designed for a wide range of applications, including Industrial IoT, Process Automation, FPGA Configuration, Aero/Avionics, Medical, and Gaming. It is available in RoHS compliant packages, including a 24-ball BGA and an 8-pin DFN, both measuring 6mm x 8mm. The operating temperature range is suitable for commercial applications from 0°C to +70°C and industrial applications from -40°C to +85°C. This product is positioned as a replacement for traditional memory types such as SRAM and NOR devices, making it a versatile choice for modern memory needs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 819-EM064LXQADG13IS1RTR-ND - DigiKey
Thief River Falls, MN, United States
IC RAM 64MBIT XSPI/QUAD 8DFN

IC RAM 64MBIT XSPI/QUAD 8DFN

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - EM064LXQADG13IS1R - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
EM064LXQADG13IS1R
Integrated Circuits (ICs) - Memory - Memory EM064LXQADG13IS1R
IC RAM 64MBIT XSPI/QUAD 8DFN

IC RAM 64MBIT XSPI/QUAD 8DFN

Supplier's Site
Memory - EM064LXQADG13IS1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 64Mbit SPI - Octal I/O 200 MHz 8-DFN (6x8)

MRAM (Magnetoresistive RAM) Memory IC 64Mbit SPI - Octal I/O 200 MHz 8-DFN (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 819-EM064LXQADG13IS1RTR-ND EM064LXQADG13IS1R EM064LXQADG13IS1R
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category MRAM Non-Volatile RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 315-1345-000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details