Everspin Technologies, Inc. Memory EM008LXQAB313CS1R

Description
IC RAM 8MBIT XSPI/QUAD 24TBGA
Request a Quote
Description
IC RAM 8MBIT XSPI/QUAD 24TBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EM008LXQAB313CS1R is a persistent memory device utilizing Everspin's STT-MRAM technology, featuring an xSPI serial interface. It supports multiple SPI protocols, including Octal, Quad, Dual, and Single SPI, with a maximum clock frequency of 200 MHz. This device allows for unlimited read and write operations without the need for erase cycles, ensuring high data integrity without requiring external error correction code (ECC). The memory offers byte-level read and write capabilities and is compatible with existing NVSRAM, FRAM, and NOR flash memory systems. It provides a sustained throughput of 400 MBps for both reads and writes when operating in Octal SPI mode. The EM008LXQAB313CS1R is available in densities of 8Mb, 16Mb, 32Mb, and 64Mb, and comes in JEDEC-compliant, RoHS-compliant packages, including a 24-ball BGA and an 8-pin DFN. This product is suitable for a range of applications, including Industrial IoT, process automation, FPGA configuration, and medical devices, making it a versatile choice for engineers looking for high-performance memory solutions. The operating temperature range is from -40°C to +85°C for industrial applications, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The EM008LXQAB313CS1R is a persistent memory device utilizing Everspin's STT-MRAM technology, featuring an xSPI serial interface. It supports multiple SPI protocols, including Octal, Quad, Dual, and Single SPI, with a maximum clock frequency of 200 MHz. This device allows for unlimited read and write operations without the need for erase cycles, ensuring high data integrity without requiring external error correction code (ECC). The memory offers byte-level read and write capabilities and is compatible with existing NVSRAM, FRAM, and NOR flash memory systems. It provides a sustained throughput of 400 MBps for both reads and writes when operating in Octal SPI mode. The EM008LXQAB313CS1R is available in densities of 8Mb, 16Mb, 32Mb, and 64Mb, and comes in JEDEC-compliant, RoHS-compliant packages, including a 24-ball BGA and an 8-pin DFN. This product is suitable for a range of applications, including Industrial IoT, process automation, FPGA configuration, and medical devices, making it a versatile choice for engineers looking for high-performance memory solutions. The operating temperature range is from -40°C to +85°C for industrial applications, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - 819-EM008LXQAB313CS1RTR-ND - DigiKey
Thief River Falls, MN, United States
IC RAM 8MBIT XSPI/QUAD 24TBGA

IC RAM 8MBIT XSPI/QUAD 24TBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - EM008LXQAB313CS1R - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
EM008LXQAB313CS1R
Integrated Circuits (ICs) - Memory - Memory EM008LXQAB313CS1R
IC RAM 8MBIT XSPI/QUAD 24TBGA

IC RAM 8MBIT XSPI/QUAD 24TBGA

Supplier's Site
Memory - EM008LXQAB313CS1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 8Mbit SPI - Octal I/O 200 MHz 24-TBGA (6x8)

MRAM (Magnetoresistive RAM) Memory IC 8Mbit SPI - Octal I/O 200 MHz 24-TBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 819-EM008LXQAB313CS1RTR-ND EM008LXQAB313CS1R EM008LXQAB313CS1R
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category MRAM Non-Volatile RAM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details