IC RAM 4MB XSPI/QUAD 8DFN
MRAM (Magnetoresistive RAM) Memory IC 4Mbit SPI - Quad I/O 200 MHz 7 ns 8-DFN (5x6)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 819-EM004LXQBDH13IS1T-ND | EM004LXQBDH13IS1T |
| Product Name | Memory | Memory |
| Memory Category | MRAM | RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 4000 kbits | 4000 kbits |