Everlight USA, Inc. Optocoupler, Tr O/p, Sop-4; No. Of Channels Everlight EL1018(TA)-VG

Description
OPTOCOUPLER, TR O/P, SOP-4; No. of Channels:1; Isolation Voltage:5kV; Optocoupler Output Type:Phototransistor ; Input Current:50mA; Output Voltage:80V; Opto Case Style:SOP; No. of Pins:4; Power Consumption:250mW; Transistor
Datasheet
Description
OPTOCOUPLER, TR O/P, SOP-4; No. of Channels:1; Isolation Voltage:5kV; Optocoupler Output Type:Phototransistor ; Input Current:50mA; Output Voltage:80V; Opto Case Style:SOP; No. of Pins:4; Power Consumption:250mW; Transistor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Tr O/p, Sop-4; No. Of Channels Everlight - 61W9247 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Tr O/p, Sop-4; No. Of Channels Everlight
61W9247
Optocoupler, Tr O/p, Sop-4; No. Of Channels Everlight 61W9247
OPTOCOUPLER, TR O/P, SOP-4; No. of Channels:1; Isolation Voltage:5kV; Optocoupler Output Type:Phototransistor ; Input Current:50mA; Output Voltage:80V; Opto Case Style:SOP; No. of Pins:4; Power Consumption:250mW; Transistor

OPTOCOUPLER, TR O/P, SOP-4; No. of Channels:1; Isolation Voltage:5kV; Optocoupler Output Type:Phototransistor; Input Current:50mA; Output Voltage:80V; Opto Case Style:SOP; No. of Pins:4; Power Consumption:250mW; Transistor

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 61W9247
Product Name Optocoupler, Tr O/p, Sop-4; No. Of Channels Everlight
Input 50mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3240MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details