Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1046320-SIR383C
Packaging: Bulk
Type: Infrared (IR)
Orientation: Top View
Mounting: Through Hole
Forward Voltage: 1.3V
Viewing Angle: 20°
Wavelength: 875nm
Radiant Intensity (Ie) Min @ If: 11mW/sr @ 20mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046320-SIR383C |
| Product Name | Infrared, UV, Visible Emitters - SIR383C |