Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 210324-PT928-6C
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole, Right Angle
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: Radial, Side View
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 210324-PT928-6C |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT928-6C |