Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 800900-PT91-21C/TR10
Packaging: Reel
Mounting Style: SMD
Orientation: Top View
Power - Max: 75mW
Wavelength: 940nm
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 2-SMD, Z-Bend
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Dark (Id) (Maximum): 100nA
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 800900-PT91-21C/TR10 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT91-21C/TR10 |