Everlight International Corp. Optical Sensors - Optical Sensors - Phototransistors - PT91-21B PT91-21B

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1240480-PT91-21B Manufacturer Homepage: www.everlight.com Alternative Parts (Cross-Reference): PT91-21B/TR7; PT91-21B-TR10; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1240480-PT91-21B Manufacturer Homepage: www.everlight.com Alternative Parts (Cross-Reference): PT91-21B/TR7; PT91-21B-TR10; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - PT91-21B - 1240480-PT91-21B - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - PT91-21B
1240480-PT91-21B
Optical Sensors - Optical Sensors - Phototransistors - PT91-21B 1240480-PT91-21B
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1240480-PT91-21B Manufacturer Homepage: www.everlight.com Alternative Parts (Cross-Reference): PT91-21B/TR7; PT91-21B-TR10; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1240480-PT91-21B
Manufacturer Homepage: www.everlight.com
Alternative Parts (Cross-Reference): PT91-21B/TR7; PT91-21B-TR10;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 1240480-PT91-21B
Product Name Optical Sensors - Optical Sensors - Phototransistors - PT91-21B
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4455 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details
Photoelectric, Industrial - 1882-1044802-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details