Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 210314-PT534-6B
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Wavelength: 980nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 125°C (TA)
Dimension: Radial, 5mm Dia (T 1 3/4)
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 210314-PT534-6B |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT534-6B |