Everlight International Corp. Optical Sensors - Optical Sensors - Phototransistors - PT42-21B/TR8 PT42-21B/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1090481-PT42-21B/TR8 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 1210 (3225 Metric) Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1090481-PT42-21B/TR8 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 1210 (3225 Metric) Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - PT42-21B/TR8 - 1090481-PT42-21B/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - PT42-21B/TR8
1090481-PT42-21B/TR8
Optical Sensors - Optical Sensors - Phototransistors - PT42-21B/TR8 1090481-PT42-21B/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1090481-PT42-21B/TR8 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 1210 (3225 Metric) Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1090481-PT42-21B/TR8
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: 1210 (3225 Metric)
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 75mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 1090481-PT42-21B/TR8
Product Name Optical Sensors - Optical Sensors - Phototransistors - PT42-21B/TR8
Unlock Full Specs
to access all available technical data

Similar Products

Fork Shape DC Photoelectric Sensor - S4393 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX4161-W11 - Aratas America LLC
Specs
Operation Distance 0.1260 inch (3.2 mm)
View Details
Photoelectric, Industrial - 1882-1050665-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details