Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 210308-PT333-3C
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Family Name: PT333-3C
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: Radial, 5mm Dia (T 1 3/4)
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Alternative Parts (Cross-Reference): L-7113P3C; BPV11; PS5G04S;
Introduction Date: July 25, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 210308-PT333-3C |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT333-3C |