Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 098875-PT204-6C
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Family Name: PT204-6C
Wavelength: 940nm
Current - Dark (Id) (Max): 100μA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: Radial, T-1 Lens
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Alternative Parts (Cross-Reference): LPT2023;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 098875-PT204-6C |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - PT204-6C |