Everlight International Corp. Optical Sensors - Optical Sensors - Phototransistors - PT12-21C/TR8 PT12-21C/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099786-PT12-21C/TR8 Packaging: Reel - TR Orientation: Side View Mounting: Surface Mount, Right Angle Family Name: PT12-21C Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 2-SMD, No Lead Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099786-PT12-21C/TR8 Packaging: Reel - TR Orientation: Side View Mounting: Surface Mount, Right Angle Family Name: PT12-21C Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 2-SMD, No Lead Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - PT12-21C/TR8 - 099786-PT12-21C/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - PT12-21C/TR8
099786-PT12-21C/TR8
Optical Sensors - Optical Sensors - Phototransistors - PT12-21C/TR8 099786-PT12-21C/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 099786-PT12-21C/TR8 Packaging: Reel - TR Orientation: Side View Mounting: Surface Mount, Right Angle Family Name: PT12-21C Wavelength: 940nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Dimension: 2-SMD, No Lead Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 75mW Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 099786-PT12-21C/TR8
Packaging: Reel - TR
Orientation: Side View
Mounting: Surface Mount, Right Angle
Family Name: PT12-21C
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: 2-SMD, No Lead
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 75mW
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 099786-PT12-21C/TR8
Product Name Optical Sensors - Optical Sensors - Phototransistors - PT12-21C/TR8
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1010Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details