Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR7 PD95-21B/TR7

Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961509-PD95-21B/TR7 Forward Current: 20 mA Rise Time: 6 ns Fall Time: 6 ns Dark Current: 10 nA Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 mW Reverse Voltage (DC): 32 V
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961509-PD95-21B/TR7 Forward Current: 20 mA Rise Time: 6 ns Fall Time: 6 ns Dark Current: 10 nA Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 mW Reverse Voltage (DC): 32 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR7 - 961509-PD95-21B/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR7
961509-PD95-21B/TR7
Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR7 961509-PD95-21B/TR7
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961509-PD95-21B/TR7 Forward Current: 20 mA Rise Time: 6 ns Fall Time: 6 ns Dark Current: 10 nA Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 mW Reverse Voltage (DC): 32 V

Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961509-PD95-21B/TR7
Forward Current: 20 mA
Rise Time: 6 ns
Fall Time: 6 ns
Dark Current: 10 nA
Categories: Optical Sensors - Photodiodes
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 150 mW
Reverse Voltage (DC): 32 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 961509-PD95-21B/TR7
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD95-21B/TR7
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1264987-SLS32AIA010MKUSON10XTMA2 - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); 10-UFDFN Exposed Pad
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S5930-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details