Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR7 PD70-01B/TR7

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 026628-PD70-01B/TR7 Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Alternative Parts (Cross-Reference): VBPW34FASR; QSB34GR_NL; QSB34ZR_NL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 026628-PD70-01B/TR7 Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Alternative Parts (Cross-Reference): VBPW34FASR; QSB34GR_NL; QSB34ZR_NL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR7 - 026628-PD70-01B/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR7
026628-PD70-01B/TR7
Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR7 026628-PD70-01B/TR7
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 026628-PD70-01B/TR7 Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: 2-SMD, Gull Wing Alternative Parts (Cross-Reference): VBPW34FASR; QSB34GR_NL; QSB34ZR_NL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 026628-PD70-01B/TR7
Packaging: Reel - TR
Response Time: 50ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Wavelength: 940nm
Spectral Range: 730nm to 1100nm
Current - Dark (Typ): 5nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: 2-SMD, Gull Wing
Alternative Parts (Cross-Reference): VBPW34FASR; QSB34GR_NL; QSB34ZR_NL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 026628-PD70-01B/TR7
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR7
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2473246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details