Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR10 PD70-01B/TR10

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1236556-PD70-01B/TR1 0 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Package: 2-SMD, Z-Bend Response Time: 50ns Mounting: SMD Diode Type: PIN Wavelength: 940nm Spectral Range: 730nm ~ 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Manufacturer Homepage: www.everlight.com Voltage - DC Reverse (Vr) (Maximum): 32V Alternative Parts (Cross-Reference): QSB34ZR_NL; QSB34GR_NL; VBP104S; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1236556-PD70-01B/TR1 0 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Package: 2-SMD, Z-Bend Response Time: 50ns Mounting: SMD Diode Type: PIN Wavelength: 940nm Spectral Range: 730nm ~ 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Manufacturer Homepage: www.everlight.com Voltage - DC Reverse (Vr) (Maximum): 32V Alternative Parts (Cross-Reference): QSB34ZR_NL; QSB34GR_NL; VBP104S; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR10 - 1236556-PD70-01B/TR10 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR10
1236556-PD70-01B/TR10
Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR10 1236556-PD70-01B/TR10
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1236556-PD70-01B/TR1 0 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Package: 2-SMD, Z-Bend Response Time: 50ns Mounting: SMD Diode Type: PIN Wavelength: 940nm Spectral Range: 730nm ~ 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Manufacturer Homepage: www.everlight.com Voltage - DC Reverse (Vr) (Maximum): 32V Alternative Parts (Cross-Reference): QSB34ZR_NL; QSB34GR_NL; VBP104S; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1236556-PD70-01B/TR10
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C
Package: 2-SMD, Z-Bend
Response Time: 50ns
Mounting: SMD
Diode Type: PIN
Wavelength: 940nm
Spectral Range: 730nm ~ 1100nm
Current - Dark (Typ): 5nA
Categories: Sensors, Transducers
Manufacturer Homepage: www.everlight.com
Voltage - DC Reverse (Vr) (Maximum): 32V
Alternative Parts (Cross-Reference): QSB34ZR_NL; QSB34GR_NL; VBP104S;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1236556-PD70-01B/TR10
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD70-01B/TR10
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 7902846P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details