Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD438C PD438C

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1087116-PD438C Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1087116-PD438C Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD438C - 1087116-PD438C - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD438C
1087116-PD438C
Optical Sensors - Optical Sensors - Photodiodes - PD438C 1087116-PD438C
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1087116-PD438C Packaging: Bulk Response Time: 50ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170V Wavelength: 940nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 5nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: TO-226-2, TO-92-2 Long Body Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1087116-PD438C
Packaging: Bulk
Response Time: 50ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 170V
Wavelength: 940nm
Spectral Range: 400nm to 1100nm
Current - Dark (Typ): 5nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: TO-226-2, TO-92-2 Long Body
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1087116-PD438C
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD438C
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 9228272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details