Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD333-3B/H0/L2 PD333-3B/H0/L2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1236534-PD333-3B/H0/ L2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial Response Time: 45ns Diode Type: PIN Viewing Angle: 80° Wavelength: 940nm Spectral Range: 840nm ~ 1100nm Current - Dark (Typ): 5nA Active Area: 19.6mm2 Categories: Sensors, Transducers Manufacturer Homepage: www.everlight.com Voltage - DC Reverse (Vr) (Maximum): 170V Alternative Parts (Cross-Reference): TEFD4300F; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1236534-PD333-3B/H0/ L2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial Response Time: 45ns Diode Type: PIN Viewing Angle: 80° Wavelength: 940nm Spectral Range: 840nm ~ 1100nm Current - Dark (Typ): 5nA Active Area: 19.6mm2 Categories: Sensors, Transducers Manufacturer Homepage: www.everlight.com Voltage - DC Reverse (Vr) (Maximum): 170V Alternative Parts (Cross-Reference): TEFD4300F; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD333-3B/H0/L2 - 1236534-PD333-3B/H0/L2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD333-3B/H0/L2
1236534-PD333-3B/H0/L2
Optical Sensors - Optical Sensors - Photodiodes - PD333-3B/H0/L2 1236534-PD333-3B/H0/L2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1236534-PD333-3B/H0/ L2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial Response Time: 45ns Diode Type: PIN Viewing Angle: 80° Wavelength: 940nm Spectral Range: 840nm ~ 1100nm Current - Dark (Typ): 5nA Active Area: 19.6mm2 Categories: Sensors, Transducers Manufacturer Homepage: www.everlight.com Voltage - DC Reverse (Vr) (Maximum): 170V Alternative Parts (Cross-Reference): TEFD4300F; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1236534-PD333-3B/H0/L2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial
Response Time: 45ns
Diode Type: PIN
Viewing Angle: 80°
Wavelength: 940nm
Spectral Range: 840nm ~ 1100nm
Current - Dark (Typ): 5nA
Active Area: 19.6mm2
Categories: Sensors, Transducers
Manufacturer Homepage: www.everlight.com
Voltage - DC Reverse (Vr) (Maximum): 170V
Alternative Parts (Cross-Reference): TEFD4300F;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1236534-PD333-3B/H0/L2
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD333-3B/H0/L2
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Image sensor modules - C16090-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers