Everlight International Corp. Optical Sensors - Optical Sensors - Photodiodes - PD15-22B/TR8 PD15-22B/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 122339-PD15-22B/TR8 Packaging: Reel - TR Response Time: 10ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 122339-PD15-22B/TR8 Packaging: Reel - TR Response Time: 10ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD15-22B/TR8 - 122339-PD15-22B/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD15-22B/TR8
122339-PD15-22B/TR8
Optical Sensors - Optical Sensors - Photodiodes - PD15-22B/TR8 122339-PD15-22B/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 122339-PD15-22B/TR8 Packaging: Reel - TR Response Time: 10ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 940nm Spectral Range: 730nm to 1100nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 122339-PD15-22B/TR8
Packaging: Reel - TR
Response Time: 10ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Wavelength: 940nm
Spectral Range: 730nm to 1100nm
Current - Dark (Typ): 10nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 122339-PD15-22B/TR8
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD15-22B/TR8
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S8381-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-NPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers