Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081185-MV5B123E1R0
Packaging: Tape and Reel
Length: 5.2 mm
Number of Elements: 1
Forward Voltage: 4.5 V
Luminous Intensity: 6 mcd
Power Dissipation: 115 mW
Forward Current: 30 mA
Reverse Voltage: 5 V
Viewing Angle: 100 °
Number of Pins: 2
Categories: OEM Parts(M-N)
Lens Style: Colored, Diffused
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.2 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081185-MV5B123E1R0 |
| Product Name | OEM Parts - OEM Parts (M - N) - MV5B123E1R0 |