Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 768520-MAN6710
Packaging: Bulk
Color: Red
Package: 18-DIP (0.600", 15.24mm)
Millicandela Rating: 0.42mcd
Voltage - Forward (Vf) (Typ): 2V (Maximum)
Current - Test: 20mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Family Name: MAN6710
Categories: Optoelectronics
Dimension: 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm)
Power Dissipation (Maximum): 960mW
Alternative Parts (Cross-Reference): LBP-602VA2; HDSP-521A-00000; HDSP-521A;
Introduction Date: December 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 768520-MAN6710 |
| Product Name | Display Modules - Display Modules - LED Character and Numeric - MAN6710 |
| Display Type | Dot Matrix |