Win Source Part Number: 1357166-ITR9803
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: Unamplified
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Bulk
Product Status: Active
Package / Case: Slotted Module
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Current - Collector (Ic) (Max): 20 mA
Voltage - Collector Emitter Breakdown (Max): 30 V
Output Configuration: Phototransistor
Response Time: 15µs
Current - DC Forward (If) (Max): 50 mA
Sensing Distance: 0.122" (3.1mm)
Sensing Method: Through-Beam
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1357166-ITR9803 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operation Distance | 0.1220 inch (3.1 mm) |