Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974327-ITR20006
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Power Dissipation: 75 mW
Forward Current: 50 mA
Number of Pins: 4
Wavelength: 940 nm
Rise Time: 20 µs
Fall Time: 20 µs
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Collector Emitter Voltage (VCEO): 30 V
Max Collector Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974327-ITR20006 |
| Product Name | OEM Parts - OEM Parts (F - I) - ITR20006 |