Everlight International Corp. Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20005 ITR20005

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 205657-ITR20005 Packaging: Bulk Response Time: 15μs, 15μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 205657-ITR20005 Packaging: Bulk Response Time: 15μs, 15μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20005 - 205657-ITR20005 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20005
205657-ITR20005
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20005 205657-ITR20005
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 205657-ITR20005 Packaging: Bulk Response Time: 15μs, 15μs Mounting: Chassis Mount Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 205657-ITR20005
Packaging: Bulk
Response Time: 15μs, 15μs
Mounting: Chassis Mount
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.236" (6mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 205657-ITR20005
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20005
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details