Everlight International Corp. Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20002 ITR20002

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 113404-ITR20002 Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 113404-ITR20002 Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20002 - 113404-ITR20002 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20002
113404-ITR20002
Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20002 113404-ITR20002
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 113404-ITR20002 Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.236" (6mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 113404-ITR20002
Packaging: Bulk
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.236" (6mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 113404-ITR20002
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - ITR20002
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1205LLHLT-T - 908847-A1205LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers