Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 61743-IRM-V538T/TR1
Packaging: Reel - TR
Orientation: Side View
Mounting: SMD (SMT)
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.2mA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 61743-IRM-V538T/TR1 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-V538T/TR1 |
| Package Type | Surface Mount; SMD (SMT) |